FANUC Ltd. Servo Motor A06B-0153-B675

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/3000, AC MOTOR MODEL A30/3000, BRAKE, TAPERED SHAFT, A64 ENCODER, 4.8 KW, 3000 RPM, 17 AMP, 168 V, 3 PH, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/3000, AC MOTOR MODEL A30/3000, BRAKE, TAPERED SHAFT, A64 ENCODER, 4.8 KW, 3000 RPM, 17 AMP, 168 V, 3 PH, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336581 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336581
Servo Motor 6336581
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/3000, AC MOTOR MODEL A30/3000, BRAKE, TAPERED SHAFT, A64 ENCODER, 4.8 KW, 3000 RPM, 17 AMP, 168 V, 3 PH, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/3000, AC MOTOR MODEL A30/3000, BRAKE, TAPERED SHAFT, A64 ENCODER, 4.8 KW, 3000 RPM, 17 AMP, 168 V, 3 PH, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336581
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motor - 120684638 - Radwell International
Specs
Commutation Brushless
View Details