FANUC Ltd. Servo Motor A06B-0151-B077

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/1200 I64 PULSE CODER, AC MOTOR MODEL A30/1200, STRAIGHT SHAFT, KEYWAY, I64 ENCODER, REPLACES A06B-0151-B077#E000, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/1200 I64 PULSE CODER, AC MOTOR MODEL A30/1200, STRAIGHT SHAFT, KEYWAY, I64 ENCODER, REPLACES A06B-0151-B077#E000, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144475 - Radwell International
Willingboro, NJ, United States
Servo Motor
144475
Servo Motor 144475
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/1200 I64 PULSE CODER, AC MOTOR MODEL A30/1200, STRAIGHT SHAFT, KEYWAY, I64 ENCODER, REPLACES A06B-0151-B077#E000, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A30/1200 I64 PULSE CODER, AC MOTOR MODEL A30/1200, STRAIGHT SHAFT, KEYWAY, I64 ENCODER, REPLACES A06B-0151-B077#E000, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144475
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 127212868 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details