FANUC Ltd. Servo Motor A06B-0148-B675

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/3000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL A22/3000 TAPERED SHAFT, BRAKE, A64 ENCODER, 4.4 KW, 3000 RPM, A22/3000, 132 VAC, 3 PHASE, 32 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/3000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL A22/3000 TAPERED SHAFT, BRAKE, A64 ENCODER, 4.4 KW, 3000 RPM, A22/3000, 132 VAC, 3 PHASE, 32 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336421 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336421
Servo Motor 6336421
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/3000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL A22/3000 TAPERED SHAFT, BRAKE, A64 ENCODER, 4.4 KW, 3000 RPM, A22/3000, 132 VAC, 3 PHASE, 32 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/3000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL A22/3000 TAPERED SHAFT, BRAKE, A64 ENCODER, 4.4 KW, 3000 RPM, A22/3000, 132 VAC, 3 PHASE, 32 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336421
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A220T-EJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 6000 rpm
View Details
Servo Motor - 120684613 - Radwell International
Specs
Commutation Brushless
View Details