FANUC Ltd. Servo Motor A06B-0148-B075#7075

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/3000 A64 PULSE, AC MOTOR MODEL A22/3000, SEALED, STRAIGHT SHAFT, A64 ENCODER, IEC-34-1/A2, 22 NM, 4.4 KW, 3000 RPM, 20 AMP, 3 PHASE, 132 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/3000 A64 PULSE, AC MOTOR MODEL A22/3000, SEALED, STRAIGHT SHAFT, A64 ENCODER, IEC-34-1/A2, 22 NM, 4.4 KW, 3000 RPM, 20 AMP, 3 PHASE, 132 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 74269159 - Radwell International
Willingboro, NJ, United States
Servo Motor
74269159
Servo Motor 74269159
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/3000 A64 PULSE, AC MOTOR MODEL A22/3000, SEALED, STRAIGHT SHAFT, A64 ENCODER, IEC-34-1/A2, 22 NM, 4.4 KW, 3000 RPM, 20 AMP, 3 PHASE, 132 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/3000 A64 PULSE, AC MOTOR MODEL A22/3000, SEALED, STRAIGHT SHAFT, A64 ENCODER, IEC-34-1/A2, 22 NM, 4.4 KW, 3000 RPM, 20 AMP, 3 PHASE, 132 VAC, 200 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 74269159
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310P-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details