FANUC Ltd. Servo Motor A06B-0147-B176

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/2000 A64+SC BRAKE, AC MOTOR MODEL A22/2000, STRAIGHT SHAFT, BRAKE, A64+SC, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/2000 A64+SC BRAKE, AC MOTOR MODEL A22/2000, STRAIGHT SHAFT, BRAKE, A64+SC, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 420749 - Radwell International
Willingboro, NJ, United States
Servo Motor
420749
Servo Motor 420749
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/2000 A64+SC BRAKE, AC MOTOR MODEL A22/2000, STRAIGHT SHAFT, BRAKE, A64+SC, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A22/2000 A64+SC BRAKE, AC MOTOR MODEL A22/2000, STRAIGHT SHAFT, BRAKE, A64+SC, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 420749
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details