FANUC Ltd. Servo Motor A06B-0143-B175#0076

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 A64 BRAKE KEYWAY, AC MOTOR MODEL A12/3000A A64, WATERPROOF IP67, KEYWAY, BRAKE, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 A64 BRAKE KEYWAY, AC MOTOR MODEL A12/3000A A64, WATERPROOF IP67, KEYWAY, BRAKE, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 99522631 - Radwell International
Willingboro, NJ, United States
Servo Motor
99522631
Servo Motor 99522631
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 A64 BRAKE KEYWAY, AC MOTOR MODEL A12/3000A A64, WATERPROOF IP67, KEYWAY, BRAKE, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A12/3000 A64 BRAKE KEYWAY, AC MOTOR MODEL A12/3000A A64, WATERPROOF IP67, KEYWAY, BRAKE, A64 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 99522631
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 63:1 6 volts - L16-50-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details