FANUC Ltd. Servo Motor A06B-0142-B175

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A12/2000 A64 BRAKE, AC MOTOR MODEL A12/2000, A64, BRAKE, 186 VAC, 7.4 AMP, 133 HZ, 3 PHASE, 2.1 KW, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A12/2000 A64 BRAKE, AC MOTOR MODEL A12/2000, A64, BRAKE, 186 VAC, 7.4 AMP, 133 HZ, 3 PHASE, 2.1 KW, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336176 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336176
Servo Motor 6336176
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A12/2000 A64 BRAKE, AC MOTOR MODEL A12/2000, A64, BRAKE, 186 VAC, 7.4 AMP, 133 HZ, 3 PHASE, 2.1 KW, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A12/2000 A64 BRAKE, AC MOTOR MODEL A12/2000, A64, BRAKE, 186 VAC, 7.4 AMP, 133 HZ, 3 PHASE, 2.1 KW, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336176
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 6 volts - L12-30-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details