FANUC Ltd. Servo Motor A06B-0141-B075

Description
AC SERVO MOTOR, 2000RPM, TAPER SHAFT, 1KW, . FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, 2000RPM, TAPER SHAFT, 1KW, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336131 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336131
Servo Motor 6336131
AC SERVO MOTOR, 2000RPM, TAPER SHAFT, 1KW, . FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, 2000RPM, TAPER SHAFT, 1KW, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336131
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A540K-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details