FANUC Ltd. Servo Motor A06B-0128-B577#7208

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 W/KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, KEYWAY, I64 ENCODER, 3000 RPM, 3PHASE, 114 V AC, 7.5 AMP, 200 HZ, REPLACED BY A06B-0128-B577#0208. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 W/KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, KEYWAY, I64 ENCODER, 3000 RPM, 3PHASE, 114 V AC, 7.5 AMP, 200 HZ, REPLACED BY A06B-0128-B577#0208. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 180464651 - Radwell International
Willingboro, NJ, United States
Servo Motor
180464651
Servo Motor 180464651
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 W/KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, KEYWAY, I64 ENCODER, 3000 RPM, 3PHASE, 114 V AC, 7.5 AMP, 200 HZ, REPLACED BY A06B-0128-B577#0208. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 W/KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT SHAFT, KEYWAY, I64 ENCODER, 3000 RPM, 3PHASE, 114 V AC, 7.5 AMP, 200 HZ, REPLACED BY A06B-0128-B577#0208. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 180464651
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-RK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details