FANUC Ltd. Servo Motor A06B-0128-B575#7076

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 WATERPROOF W/KEYWAY, AC MOTOR TYPE A6/3000, STRAIGHT, KEYWAY, A64, SEALED, 3 PHASE, 3000RPM, 7.5A, 114VAC, 200HZ, 1.4KW OUTPUT, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 WATERPROOF W/KEYWAY, AC MOTOR TYPE A6/3000, STRAIGHT, KEYWAY, A64, SEALED, 3 PHASE, 3000RPM, 7.5A, 114VAC, 200HZ, 1.4KW OUTPUT, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 105177496 - Radwell International
Willingboro, NJ, United States
Servo Motor
105177496
Servo Motor 105177496
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 WATERPROOF W/KEYWAY, AC MOTOR TYPE A6/3000, STRAIGHT, KEYWAY, A64, SEALED, 3 PHASE, 3000RPM, 7.5A, 114VAC, 200HZ, 1.4KW OUTPUT, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 WATERPROOF W/KEYWAY, AC MOTOR TYPE A6/3000, STRAIGHT, KEYWAY, A64, SEALED, 3 PHASE, 3000RPM, 7.5A, 114VAC, 200HZ, 1.4KW OUTPUT, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor - 21401570 - Radwell International
Willingboro, NJ, United States
Servo Motor
21401570
Servo Motor 21401570
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 WATER PROOF W/KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT, KEYWAY, A64, SEALED, 3 PHASE, 3000RPM, 7.5A, 114VAC, 200HZ, 1.4KW OUTPUT, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 A64 WATER PROOF W/KEYWAY, AC MOTOR MODEL A6/3000, STRAIGHT, KEYWAY, A64, SEALED, 3 PHASE, 3000RPM, 7.5A, 114VAC, 200HZ, 1.4KW OUTPUT, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 105177496
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts - L12-100-210-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details