FANUC Ltd. Servo Motor A06B-0128-B075

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A6/3000 A64 PULSE CODER, ALPHA AC MOTOR MODEL A6/3000, TAPERED SHAFT, A64 PULSE ENCODER, 3000 RPM, 0.2 KW, 2.8 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A6/3000 A64 PULSE CODER, ALPHA AC MOTOR MODEL A6/3000, TAPERED SHAFT, A64 PULSE ENCODER, 3000 RPM, 0.2 KW, 2.8 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144400 - Radwell International
Willingboro, NJ, United States
Servo Motor
144400
Servo Motor 144400
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A6/3000 A64 PULSE CODER, ALPHA AC MOTOR MODEL A6/3000, TAPERED SHAFT, A64 PULSE ENCODER, 3000 RPM, 0.2 KW, 2.8 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A6/3000 A64 PULSE CODER, ALPHA AC MOTOR MODEL A6/3000, TAPERED SHAFT, A64 PULSE ENCODER, 3000 RPM, 0.2 KW, 2.8 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144400
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Motor - 120684598 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details