FANUC Ltd. Servo Motor A06B-0123-B075#7000

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A3/3000 A64 PULSE CODER, AC SERVO TYPE A3/3000, TAPERED SHAFT, A64 ENCODER, 3000 RPM, 4.6 AMP, 3 PHASE, 127/200 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A3/3000 A64 PULSE CODER, AC SERVO TYPE A3/3000, TAPERED SHAFT, A64 ENCODER, 3000 RPM, 4.6 AMP, 3 PHASE, 127/200 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126705039 - Radwell International
Willingboro, NJ, United States
Servo Motor
126705039
Servo Motor 126705039
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A3/3000 A64 PULSE CODER, AC SERVO TYPE A3/3000, TAPERED SHAFT, A64 ENCODER, 3000 RPM, 4.6 AMP, 3 PHASE, 127/200 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A3/3000 A64 PULSE CODER, AC SERVO TYPE A3/3000, TAPERED SHAFT, A64 ENCODER, 3000 RPM, 4.6 AMP, 3 PHASE, 127/200 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126705039
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details