FANUC Ltd. Servo Motor A06B-0116-B203

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS1/6000 BIA64 STRAIGHT SHAFT W/KEYWAY, AC MOTOR MODEL BIS1/6000, STRAIGHT SHAFT, KEY, B64IA, 1.8/2.6 AMP, 3 PHASE, 0.5 KW, 6000 RPM, 172 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS1/6000 BIA64 STRAIGHT SHAFT W/KEYWAY, AC MOTOR MODEL BIS1/6000, STRAIGHT SHAFT, KEY, B64IA, 1.8/2.6 AMP, 3 PHASE, 0.5 KW, 6000 RPM, 172 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6211531 - Radwell International
Willingboro, NJ, United States
Servo Motor
6211531
Servo Motor 6211531
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS1/6000 BIA64 STRAIGHT SHAFT W/KEYWAY, AC MOTOR MODEL BIS1/6000, STRAIGHT SHAFT, KEY, B64IA, 1.8/2.6 AMP, 3 PHASE, 0.5 KW, 6000 RPM, 172 V, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS1/6000 BIA64 STRAIGHT SHAFT W/KEYWAY, AC MOTOR MODEL BIS1/6000, STRAIGHT SHAFT, KEY, B64IA, 1.8/2.6 AMP, 3 PHASE, 0.5 KW, 6000 RPM, 172 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
FANUC Servo Products A06B-0116-B203

FANUC Servo Products A06B-0116-B203

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6211531
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 12 volts - L12-30-210-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details