FANUC Ltd. Servo Motor A06B-0115-B855#0048

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BISR0.5/6000, AC MOTOR MODEL BETA ISR 0.5/6000, BRAKE, 6000 RPM, 400 HZ, (XGMF-20561), ROBOT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BISR0.5/6000, AC MOTOR MODEL BETA ISR 0.5/6000, BRAKE, 6000 RPM, 400 HZ, (XGMF-20561), ROBOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 32000850 - Radwell International
Willingboro, NJ, United States
Servo Motor
32000850
Servo Motor 32000850
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BISR0.5/6000, AC MOTOR MODEL BETA ISR 0.5/6000, BRAKE, 6000 RPM, 400 HZ, (XGMF-20561), ROBOT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR BISR0.5/6000, AC MOTOR MODEL BETA ISR 0.5/6000, BRAKE, 6000 RPM, 400 HZ, (XGMF-20561), ROBOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 32000850
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details