FANUC Ltd. Servo Motor A06B-0115-B203

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS0.5/6000 B64IA KEY, AC MOTOR MODEL BIS0.5/6000, STRAIGHT SHAFT, KEY, B64IA ENCODER, 2.3 AMP, 4000 RPM, 58 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS0.5/6000 B64IA KEY, AC MOTOR MODEL BIS0.5/6000, STRAIGHT SHAFT, KEY, B64IA ENCODER, 2.3 AMP, 4000 RPM, 58 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 31020139 - Radwell International
Willingboro, NJ, United States
Servo Motor
31020139
Servo Motor 31020139
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS0.5/6000 B64IA KEY, AC MOTOR MODEL BIS0.5/6000, STRAIGHT SHAFT, KEY, B64IA ENCODER, 2.3 AMP, 4000 RPM, 58 V, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS0.5/6000 B64IA KEY, AC MOTOR MODEL BIS0.5/6000, STRAIGHT SHAFT, KEY, B64IA ENCODER, 2.3 AMP, 4000 RPM, 58 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 31020139
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details