FANUC Ltd. Servo Motor A06B-0113-B075

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B0.5/3000 A32B, AC MOTOR MODEL B0.5/3000, STRAIGHT SHAFT, A32B ENCODER, REPLACES A06B-0113-B075#7000. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B0.5/3000 A32B, AC MOTOR MODEL B0.5/3000, STRAIGHT SHAFT, A32B ENCODER, REPLACES A06B-0113-B075#7000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 420664 - Radwell International
Willingboro, NJ, United States
Servo Motor
420664
Servo Motor 420664
SERVO MOTOR, AC SERVO, AC SERVO MOTOR B0.5/3000 A32B, AC MOTOR MODEL B0.5/3000, STRAIGHT SHAFT, A32B ENCODER, REPLACES A06B-0113-B075#7000. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR B0.5/3000 A32B, AC MOTOR MODEL B0.5/3000, STRAIGHT SHAFT, A32B ENCODER, REPLACES A06B-0113-B075#7000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 420664
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details