FANUC Ltd. Servo Motor A06B-0075-B503

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS8/3000 B128IA W/BRAKE KEYWAY, AC MOTOR TYPE BIS8/3000, BRAKE, KEYWAY, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS8/3000 B128IA W/BRAKE KEYWAY, AC MOTOR TYPE BIS8/3000, BRAKE, KEYWAY, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1107530 - Radwell International
Willingboro, NJ, United States
Servo Motor
1107530
Servo Motor 1107530
SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS8/3000 B128IA W/BRAKE KEYWAY, AC MOTOR TYPE BIS8/3000, BRAKE, KEYWAY, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR BIS8/3000 B128IA W/BRAKE KEYWAY, AC MOTOR TYPE BIS8/3000, BRAKE, KEYWAY, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1107530
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details