FANUC Ltd. Servo Motor A06B-0075-B203

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR BIS8/3000 B128IA KEYWAY, AC MOTOR MODEL BIS8/3000, STRAIGHT SHAFT, KEYWAY, B128IA ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR BIS8/3000 B128IA KEYWAY, AC MOTOR MODEL BIS8/3000, STRAIGHT SHAFT, KEYWAY, B128IA ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 7595808 - Radwell International
Willingboro, NJ, United States
Servo Motor
7595808
Servo Motor 7595808
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR BIS8/3000 B128IA KEYWAY, AC MOTOR MODEL BIS8/3000, STRAIGHT SHAFT, KEYWAY, B128IA ENCODER. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR BIS8/3000 B128IA KEYWAY, AC MOTOR MODEL BIS8/3000, STRAIGHT SHAFT, KEYWAY, B128IA ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 7595808
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
SGMCS Direct Drive Servomotor - SGMCS-45M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.9475 HP
Continuous Current 5.8 amps
Continuous Torque 398.2 In-lbs (459 kg-cm)
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details