FANUC Ltd. Servo Motor A06B-0034-B675

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR B6/2000 A32B BRAKE TAPER SHAFT, AC MOTOR MODEL B6/2000, TAPERED SHAFT, BRAKE, A32B, OUTPUT 0.9 KW, 2000 RPM, 4.7 AMP, 3 PHASE, 199 VAC, 133 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR B6/2000 A32B BRAKE TAPER SHAFT, AC MOTOR MODEL B6/2000, TAPERED SHAFT, BRAKE, A32B, OUTPUT 0.9 KW, 2000 RPM, 4.7 AMP, 3 PHASE, 199 VAC, 133 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6917512 - Radwell International
Willingboro, NJ, United States
Servo Motor
6917512
Servo Motor 6917512
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR B6/2000 A32B BRAKE TAPER SHAFT, AC MOTOR MODEL B6/2000, TAPERED SHAFT, BRAKE, A32B, OUTPUT 0.9 KW, 2000 RPM, 4.7 AMP, 3 PHASE, 199 VAC, 133 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR B6/2000 A32B BRAKE TAPER SHAFT, AC MOTOR MODEL B6/2000, TAPERED SHAFT, BRAKE, A32B, OUTPUT 0.9 KW, 2000 RPM, 4.7 AMP, 3 PHASE, 199 VAC, 133 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6917512
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details