Fanstel Corp. Bluetooth Modules (802.15.1) BT832AF

Description
Bluetooth Modules (802.15.1) Bluetooth Module
Datasheet
Description
Bluetooth Modules (802.15.1) Bluetooth Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BT832AF
Bluetooth Modules (802.15.1) BT832AF
Bluetooth Modules (802.15.1) Bluetooth Module

Bluetooth Modules (802.15.1) Bluetooth Module

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number BT832AF
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-333074-02 - CYBLE-333074-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.5 V 3.6 V
View Details
Interface - Drivers, Receivers, Transceivers - 2966J/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2434-C-FSR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details