R-200 (8 INCH) -- R SERIES INLINE TUBE FAN
FanAm, Inc.
R Series Inline Tube Fan
R-200 (8 inch)
Suppliers
R Series Inline Tube Fan
R-200 (8 inch)
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
R-200 (8 inch) |
|
Product Name
|
R Series Inline Tube Fan |
|
Applications / Use
|
Product / Process Cooling; Ventilation
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Fan / Blower Diameter
|
8.0 inch (203 mm)
|
|
Air Flow Rate
|
0 to 408 SCFM (0.0 to 693 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Configuration
Vacuum cleaner motor
Air Flow Rate
0 SCFM (1.24E-4 m³/hr)
Design
Centrifugal
View Details
Applications / Use
HVAC
Product Form
Packaged
Configuration
Railway Fans
View Details
Fuji Electric Corp. of America
Applications / Use
Pressure Blower; Product / Process Cooling; HVAC
Product Form
Packaged
Environment
Clean
View Details