CPV 160-1725 -- CPV 160 SERIES
FanAm, Inc.
CPV 160 Series
CPV 160-1725
Suppliers
CPV 160 Series
CPV 160-1725
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
CPV 160-1725 |
|
Product Name
|
CPV 160 Series |
|
Applications / Use
|
Pressure Blower
|
|
Environment
|
Clean; Corrosive; Dirty; Smoke
|
|
Fan / Blower Diameter
|
6.2 inch (159 mm)
|
|
Features
|
Dampers; ExplosionProof (optional feature)
|
|
Air Flow Rate
|
0 to 750 SCFM (0.0 to 1275 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Configuration
Side-intake air duct
Design
Centrifugal
View Details
Applications / Use
HVAC
Product Form
Packaged
Configuration
Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Fuji Electric Corp. of America
Applications / Use
Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form
Packaged
Environment
Clean
View Details