CE 140LF/I-O -- CE SERIES
FanAm, Inc.
CE Series
CE 140LF/I-O
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
CE 140LF/I-O |
|
Product Name
|
CE Series |
|
Applications / Use
|
Pressure Blower
|
|
Configuration
|
Mounts in any Position
|
|
Environment
|
Clean; Dirty
|
|
Fan / Blower Diameter
|
5.0 inch (127 mm)
|
|
Air Flow Rate
|
270 SCFM (459 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Pressure Blower
Product Form
Packaged
Draft
Forced Draft
View Details
Applications / Use
Ventilation
Fan / Blower Diameter
9.0 inch (228 mm)
Air Flow Rate
114 to 128 SCFM (194 to 217 m³/hr)
View Details
Fan / Blower Diameter
12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range
0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction
Fiberglass
View Details