TC-SPP375-NF-LP N female coaxial connector from Fairview Microwave has an interface type of SPO-375, SPF-375 and a 50 Ohm impedance. This N female connector uses shield attachment of solder/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
N female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our TC-SPP375-NF-LP N connector uses brass contact. This N female coaxial RF connector is RoHS compliant, you can find this N female coaxial connector datasheet specifications above.
Fairview Microwave female N connector purchases will ship the same day. Our N female SPO-375 / SPF-375 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | TC-SPP375-NF-LP |
| Product Name | N Female (Jack) Low PIM Connector for SPO-375, SPF-375 Cable, Solder |
| Connector Type | Type N |