TC-SPP250-NF-BH-LP N female bulkhead coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
N female bulkhead coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave N coaxial connector has a brass body with tri-metal plating. Our TC-SPP250-NF-BH-LP N connector uses phosphor bronze contact and a tri-metal plating material. This N female bulkhead coaxial RF connector is RoHS compliant, you can find this N female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female SPP-250-LLPL connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | TC-SPP250-NF-BH-LP |
| Product Name | N Female (Jack) Bulkhead Low PIM Connector for SPP-250-LLPL Cable, Solder |
| Connector Type | Type N |