Fairview Microwave Inc. 4.3-10 Female (Jack) Low PIM Connector for SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder TC-SPP250-4310F-LP

Description
TC-SPP250-4310F-LP 4.3-10 female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.3-10 female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our TC-SPP250-4310F-LP 4.3-10 connector uses phosphor bronze contact and a tri-metal plating material. This 4.3-10 female coaxial RF connector is RoHS compliant, you can find this 4.3-10 female coaxial connector datasheet specifications above. Fairview Microwave female 4.3-10 connector purchases will ship the same day. Our 4.3-10 female SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
Datasheet
Description
TC-SPP250-4310F-LP 4.3-10 female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.3-10 female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our TC-SPP250-4310F-LP 4.3-10 connector uses phosphor bronze contact and a tri-metal plating material. This 4.3-10 female coaxial RF connector is RoHS compliant, you can find this 4.3-10 female coaxial connector datasheet specifications above. Fairview Microwave female 4.3-10 connector purchases will ship the same day. Our 4.3-10 female SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3-10 Female (Jack) Low PIM Connector for SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder - TC-SPP250-4310F-LP - Fairview Microwave Inc.
Lewisville, TX, United States
4.3-10 Female (Jack) Low PIM Connector for SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder
TC-SPP250-4310F-LP
4.3-10 Female (Jack) Low PIM Connector for SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder TC-SPP250-4310F-LP
TC-SPP250-4310F-LP 4.3-10 female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. 4.3-10 female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our TC-SPP250-4310F-LP 4.3-10 connector uses phosphor bronze contact and a tri-metal plating material. This 4.3-10 female coaxial RF connector is RoHS compliant, you can find this 4.3-10 female coaxial connector datasheet specifications above. Fairview Microwave female 4.3-10 connector purchases will ship the same day. Our 4.3-10 female SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.

TC-SPP250-4310F-LP 4.3-10 female coaxial connector from Fairview Microwave has an interface type of SPP-250-LLPL, SPO-250, SPF-250 and a 50 Ohm impedance. This 4.3-10 female connector uses shield attachment of solder/solder attachment for the contact. Our female 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

4.3-10 female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our TC-SPP250-4310F-LP 4.3-10 connector uses phosphor bronze contact and a tri-metal plating material. This 4.3-10 female coaxial RF connector is RoHS compliant, you can find this 4.3-10 female coaxial connector datasheet specifications above.

Fairview Microwave female 4.3-10 connector purchases will ship the same day. Our 4.3-10 female SPP-250-LLPL / SPO-250 / SPF-250 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number TC-SPP250-4310F-LP
Product Name 4.3-10 Female (Jack) Low PIM Connector for SPP-250-LLPL, SPO-250, SPF-250 Cable, Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 4.000 GHz
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
N Female To SMA Female RF Adapter - ET-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details