TC-400-NF-X N female coaxial connector from Fairview Microwave has an interface type of LMR-400, LMR-400-DB, LMR-400-UF and a 50 Ohm impedance. This N female connector uses shield attachment of crimp/solder attachment for the contact. Our female N coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
N female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave N coaxial connector has a brass body with tri-metal plating. Our TC-400-NF-X N connector uses copper contact and a tri-metal plating material. This N female coaxial RF connector is RoHS compliant, you can find this N female coaxial connector datasheet specifications above.
Fairview Microwave female N connector purchases will ship the same day. Our N female LMR-400 / LMR-400-DB / LMR-400-UF connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | TC-400-NF-X |
| Product Name | N Female (Jack) Connector for LMR-400 Cable, Crimp/Solder |
| Connector Type | Type N |