TC-200-SM-SS-X SMA male coaxial connector from Fairview Microwave has an interface type of LMR-200 and a 50 Ohm impedance. This SMA male connector uses shield attachment of crimp/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
SMA male coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SMA coaxial connector has a passivated stainless steel body. Our TC-200-SM-SS-X SMA connector uses beryllium copper contact. This SMA male coaxial RF connector is RoHS compliant, you can find this SMA male coaxial connector datasheet specifications above.
Fairview Microwave male SMA connector purchases will ship the same day. Our SMA male LMR-200 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | TC-200-SM-SS-X |
| Product Name | SMA Male (Plug) Connector for LMR-200 Cable, Crimp/Solder, Passivated Stainless Steel Body, Length 1.0 In |
| Connector Type | SMA |