Fairview Microwave Inc. WR-137 to SMA Female Waveguide to Coax Adapter UDR70 Standard with 5.85 GHz to 8.2 GHz C Band in Aluminum SW137A

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SW137A is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and UDR70 flange. This WR-137 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-137 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-137 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial SMA part number SW137A is currently in stock at our location. Our right angle wave guide WR-137 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SW137A is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and UDR70 flange. This WR-137 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-137 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-137 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial SMA part number SW137A is currently in stock at our location. Our right angle wave guide WR-137 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-137 to SMA Female Waveguide to Coax Adapter UDR70 Standard with 5.85 GHz to 8.2 GHz C Band in Aluminum - SW137A - Fairview Microwave Inc.
Lewisville, TX, United States
WR-137 to SMA Female Waveguide to Coax Adapter UDR70 Standard with 5.85 GHz to 8.2 GHz C Band in Aluminum
SW137A
WR-137 to SMA Female Waveguide to Coax Adapter UDR70 Standard with 5.85 GHz to 8.2 GHz C Band in Aluminum SW137A
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SW137A is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and UDR70 flange. This WR-137 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-137 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-137 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial SMA part number SW137A is currently in stock at our location. Our right angle wave guide WR-137 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SW137A is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and UDR70 flange. This WR-137 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.

WR-137 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-137 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-137 waveguide transition adapter to coaxial SMA part number SW137A is currently in stock at our location. Our right angle wave guide WR-137 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number SW137A
Product Name WR-137 to SMA Female Waveguide to Coax Adapter UDR70 Standard with 5.85 GHz to 8.2 GHz C Band in Aluminum
Frequency Range 5850.0 to 8200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
Maximum Input Power 50 dBm
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details
WR137 to N Female Waveguide Coaxial Adapter from 5.37 to 8.17GHz With UDR70 Flange - ZAWR137NRA - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type Type N
Material Aluminum
Frequency Range 5370.0 to 8170.0 MHz
View Details
Specs
Adapter Connector Type TNC
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details