Fairview Microwave Inc. TNC Male (Plug) Termination (Load) 2 Watts To 18 GHz, Passivated Stainless Steel, 1.25 VSWR, 500 Watts Peak Power STT1845

Description
RF load / termination (also known as a dummy load) part number STT1845 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with TNC connector. This TNC RF load is a male gender and has no chain. TNC male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 18 GHz . Dummy load / RF termination part number STT1845 has a maximum input power of 2 Watts and a maximum VSWR of 1.25:1. Additional male TNC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number STT1845 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with TNC connector. This TNC RF load is a male gender and has no chain. TNC male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 18 GHz . Dummy load / RF termination part number STT1845 has a maximum input power of 2 Watts and a maximum VSWR of 1.25:1. Additional male TNC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Male (Plug) Termination (Load) 2 Watts To 18 GHz, Passivated Stainless Steel, 1.25 VSWR, 500 Watts Peak Power - STT1845 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Male (Plug) Termination (Load) 2 Watts To 18 GHz, Passivated Stainless Steel, 1.25 VSWR, 500 Watts Peak Power
STT1845
TNC Male (Plug) Termination (Load) 2 Watts To 18 GHz, Passivated Stainless Steel, 1.25 VSWR, 500 Watts Peak Power STT1845
RF load / termination (also known as a dummy load) part number STT1845 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with TNC connector. This TNC RF load is a male gender and has no chain. TNC male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 18 GHz . Dummy load / RF termination part number STT1845 has a maximum input power of 2 Watts and a maximum VSWR of 1.25:1. Additional male TNC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number STT1845 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with TNC connector. This TNC RF load is a male gender and has no chain.

TNC male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 18 GHz . Dummy load / RF termination part number STT1845 has a maximum input power of 2 Watts and a maximum VSWR of 1.25:1. Additional male TNC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number STT1845
Product Name TNC Male (Plug) Termination (Load) 2 Watts To 18 GHz, Passivated Stainless Steel, 1.25 VSWR, 500 Watts Peak Power
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

 - 8194197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Sma
View Details
50W 12.4GHz – SMA Coaxial Termination - UIYCT50AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Terminations - NCT1801 - kTB Solutions
Specs
Connector Type SMA; SMA, SSMA
Frequency Range 0.0 to 18000 MHz
Power 1 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details