Fairview Microwave Inc. BNC Male (Plug) 67 Ohm Termination (Load) 1 Watts To 500 MHz, 1.3 VSWR ST7502

Description
RF load / termination (also known as a dummy load) part number ST7502 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with BNC connector. This BNC RF load is a male gender and has no chain. BNC male RF load from Fairview Microwave is 67 Ohm impedance and is rated for a maximum frequency of 500 MHz . Dummy load / RF termination part number ST7502 has a maximum input power of 1 Watt and a maximum VSWR of 1.3:1. Additional male BNC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number ST7502 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with BNC connector. This BNC RF load is a male gender and has no chain. BNC male RF load from Fairview Microwave is 67 Ohm impedance and is rated for a maximum frequency of 500 MHz . Dummy load / RF termination part number ST7502 has a maximum input power of 1 Watt and a maximum VSWR of 1.3:1. Additional male BNC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male (Plug) 67 Ohm Termination (Load) 1 Watts To 500 MHz, 1.3 VSWR - ST7502 - Fairview Microwave Inc.
Lewisville, TX, United States
BNC Male (Plug) 67 Ohm Termination (Load) 1 Watts To 500 MHz, 1.3 VSWR
ST7502
BNC Male (Plug) 67 Ohm Termination (Load) 1 Watts To 500 MHz, 1.3 VSWR ST7502
RF load / termination (also known as a dummy load) part number ST7502 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with BNC connector. This BNC RF load is a male gender and has no chain. BNC male RF load from Fairview Microwave is 67 Ohm impedance and is rated for a maximum frequency of 500 MHz . Dummy load / RF termination part number ST7502 has a maximum input power of 1 Watt and a maximum VSWR of 1.3:1. Additional male BNC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number ST7502 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with BNC connector. This BNC RF load is a male gender and has no chain.

BNC male RF load from Fairview Microwave is 67 Ohm impedance and is rated for a maximum frequency of 500 MHz . Dummy load / RF termination part number ST7502 has a maximum input power of 1 Watt and a maximum VSWR of 1.3:1. Additional male BNC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number ST7502
Product Name BNC Male (Plug) 67 Ohm Termination (Load) 1 Watts To 500 MHz, 1.3 VSWR
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

 - 8194197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Sma
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 10 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details