Fairview Microwave Inc. 7/16 DIN Male (Plug) and Female (Jack) Termination (Load) 50 Watts Medium Power To 2.5 GHz, Low PIM Paint Plated Aluminum, 1.2 VSWR ST3D513

Description
RF load / termination (also known as a dummy load) part number ST3D513 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 7/16 DIN connector. This 7/16 DIN RF load is a male and female gender. 7/16 DIN male and female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.5 GHz . Dummy load / RF termination part number ST3D513 has a maximum input power of 50 Watts and a maximum VSWR of 1.2:1. Additional male and female 7/16 DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number ST3D513 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 7/16 DIN connector. This 7/16 DIN RF load is a male and female gender. 7/16 DIN male and female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.5 GHz . Dummy load / RF termination part number ST3D513 has a maximum input power of 50 Watts and a maximum VSWR of 1.2:1. Additional male and female 7/16 DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Male (Plug) and Female (Jack) Termination (Load) 50 Watts Medium Power To 2.5 GHz, Low PIM Paint Plated Aluminum, 1.2 VSWR - ST3D513 - Fairview Microwave Inc.
Lewisville, TX, United States
7/16 DIN Male (Plug) and Female (Jack) Termination (Load) 50 Watts Medium Power To 2.5 GHz, Low PIM Paint Plated Aluminum, 1.2 VSWR
ST3D513
7/16 DIN Male (Plug) and Female (Jack) Termination (Load) 50 Watts Medium Power To 2.5 GHz, Low PIM Paint Plated Aluminum, 1.2 VSWR ST3D513
RF load / termination (also known as a dummy load) part number ST3D513 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 7/16 DIN connector. This 7/16 DIN RF load is a male and female gender. 7/16 DIN male and female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.5 GHz . Dummy load / RF termination part number ST3D513 has a maximum input power of 50 Watts and a maximum VSWR of 1.2:1. Additional male and female 7/16 DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number ST3D513 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 7/16 DIN connector. This 7/16 DIN RF load is a male and female gender.

7/16 DIN male and female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.5 GHz . Dummy load / RF termination part number ST3D513 has a maximum input power of 50 Watts and a maximum VSWR of 1.2:1. Additional male and female 7/16 DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number ST3D513
Product Name 7/16 DIN Male (Plug) and Female (Jack) Termination (Load) 50 Watts Medium Power To 2.5 GHz, Low PIM Paint Plated Aluminum, 1.2 VSWR
Connector Type 7-16
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2125018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
Terminations - NCT2625 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 25 watts
View Details
 - 7123282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Sma
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details