Fairview Microwave Inc. SSMC Plug (Male) Termination (Load) 1 Watts To 10 GHz, Gold Plated Brass, 1.3 VSWR ST3974

Description
RF load / termination (also known as a dummy load) part number ST3974 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SSMC connector. This SSMC RF load is a plug gender and has no chain. SSMC plug RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 10 GHz . Dummy load / RF termination part number ST3974 has a maximum input power of 1 Watt and a maximum VSWR of 1.3:1. Additional plug SSMC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number ST3974 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SSMC connector. This SSMC RF load is a plug gender and has no chain. SSMC plug RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 10 GHz . Dummy load / RF termination part number ST3974 has a maximum input power of 1 Watt and a maximum VSWR of 1.3:1. Additional plug SSMC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Plug (Male) Termination (Load) 1 Watts To 10 GHz, Gold Plated Brass, 1.3 VSWR - ST3974 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Plug (Male) Termination (Load) 1 Watts To 10 GHz, Gold Plated Brass, 1.3 VSWR
ST3974
SSMC Plug (Male) Termination (Load) 1 Watts To 10 GHz, Gold Plated Brass, 1.3 VSWR ST3974
RF load / termination (also known as a dummy load) part number ST3974 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SSMC connector. This SSMC RF load is a plug gender and has no chain. SSMC plug RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 10 GHz . Dummy load / RF termination part number ST3974 has a maximum input power of 1 Watt and a maximum VSWR of 1.3:1. Additional plug SSMC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number ST3974 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SSMC connector. This SSMC RF load is a plug gender and has no chain.

SSMC plug RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 10 GHz . Dummy load / RF termination part number ST3974 has a maximum input power of 1 Watt and a maximum VSWR of 1.3:1. Additional plug SSMC RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number ST3974
Product Name SSMC Plug (Male) Termination (Load) 1 Watts To 10 GHz, Gold Plated Brass, 1.3 VSWR
Connector Type SSMC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21300124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
Space Qualified Coaxial Termination T1M-TV - T1M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
Terminations - NCT67R5 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 0.5000 watts
View Details
 - 1938619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; BNC
Frequency Range 4000 MHz
View Details