Fairview Microwave Inc. ZMA Male (Plug) Termination (Load) To 12.4 GHz, 1.25 VSWR ST1287

Description
RF load / termination (also known as a dummy load) part number ST1287 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with ZMA connector. This ZMA RF load is a male gender and has no chain. ZMA male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 12.4 GHz . Dummy load / RF termination part number ST1287 has a maximum input power of 1 Watt and a maximum VSWR of 1.25:1. Additional male ZMA RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number ST1287 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with ZMA connector. This ZMA RF load is a male gender and has no chain. ZMA male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 12.4 GHz . Dummy load / RF termination part number ST1287 has a maximum input power of 1 Watt and a maximum VSWR of 1.25:1. Additional male ZMA RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZMA Male (Plug) Termination (Load) To 12.4 GHz, 1.25 VSWR - ST1287 - Fairview Microwave Inc.
Lewisville, TX, United States
ZMA Male (Plug) Termination (Load) To 12.4 GHz, 1.25 VSWR
ST1287
ZMA Male (Plug) Termination (Load) To 12.4 GHz, 1.25 VSWR ST1287
RF load / termination (also known as a dummy load) part number ST1287 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with ZMA connector. This ZMA RF load is a male gender and has no chain. ZMA male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 12.4 GHz . Dummy load / RF termination part number ST1287 has a maximum input power of 1 Watt and a maximum VSWR of 1.25:1. Additional male ZMA RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number ST1287 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with ZMA connector. This ZMA RF load is a male gender and has no chain.

ZMA male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 12.4 GHz . Dummy load / RF termination part number ST1287 has a maximum input power of 1 Watt and a maximum VSWR of 1.25:1. Additional male ZMA RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number ST1287
Product Name ZMA Male (Plug) Termination (Load) To 12.4 GHz, 1.25 VSWR
Connector Type ZMA
Unlock Full Specs
to access all available technical data

Similar Products

 - 2326437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 40000 MHz
Power 0.5000 watts
View Details
30W 18GHz – SMA Coaxial Termination - UIYCT30AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Terminations - NCT4005 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 5 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details