Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW284AC is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-284 and UDR32 flange. This WR-284 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.
WR-284 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. Fairview WR-284 SMA transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-284 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-284 waveguide transition adapter to coaxial SMA part number SMW284AC is currently in stock at our location. Our right angle wave guide WR-284 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | SMW284AC |
| Product Name | WR-284 to SMA Female Waveguide to Coax Adapter UDR32 Standard with 2.6 GHz to 3.95 GHz in Aluminum |
| Frequency Range | 2600.0 to 3950.0 MHz |