Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW187ACNG is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-187 and PDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender.
WR-187 waveguide to coaxial transition adapter with N connector has a minimum frequency of 3.85 GHz and a maximum frequency of 5.85 GHz. Fairview WR-187 N transition adapter for coax is designed with a body material of aluminum and connector body material of brass. Our WR-187 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-187 waveguide transition adapter to coaxial N part number SMW187ACNG is currently in stock at our location. Our right angle wave guide WR-187 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | SMW187ACNG |
| Product Name | WR-187 to Type N Female Waveguide to Coax Adapter PDR48 Standard with 3.85 GHz to 5.85 GHz in Aluminum |
| Frequency Range | 3850.0 to 5850.0 MHz |