Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW15AC001-VF is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-15 and round cover flange. This WR-15 waveguide to coax adapter / transition is constructed with a 1.85mm coaxial connector that is 50 Ohm and female gender.
WR-15 waveguide to coaxial transition adapter with 1.85mm connector has a minimum frequency of 50 GHz and a maximum frequency of 65 GHz. Fairview WR-15 1.85mm transition adapter for coax is designed with a body material of aluminum and connector body material of stainless steel. Our WR-15 to 1.85mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-15 waveguide transition adapter to coaxial 1.85mm part number SMW15AC001-VF is currently in stock at our location. Our right angle wave guide WR-15 to 1.85mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | SMW15AC001-VF |
| Product Name | WR-15 to 1.85mm Female Waveguide to Coax Adapter UG-385/U Round Cover Standard with 50 GHz to 65 GHz V Band in Aluminum, Gold |
| Frequency Range | 50000.0 to 65000.0 MHz |