Fairview Microwave Inc. WR-137 Twistable Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range SMW137TF005-36

Description
Fairview Microwave SMW137TF005-36 ships same-day worldwide and is a WR-137 twistable flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 twistable brass waveguide cables with silver plating are 36 inches long. WR-137 flexible 36” waveguide SMW137TF005-36 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 36 inch twistable flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137TF005-36 WR-137 8.2 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 36-inch twistable waveguide cables have a one-time maximum offset rotation (or MOR) of 64° degrees/ft and a repeated MOR of 16° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 64° degrees/ft MOR displays a 0.18 dB typical insertion loss, viewable here on SMW137TF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. These 0.18 dB insertion loss twistable silver-plated waveguides with 64° degrees/ft MOR feature advanced neoprene jackets with a maximum operating pressure (or MOP) of 30 psig. Twistable 0.18 dB loss flexible waveguide WR-137 with 36 inches of length UG-344/U round cover brass flanges can be twisted and/or bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.05:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137TF005-36 64° degrees/ft MOR UG-344/U brass waveguide cable is 4 inches with 8 inches H-plane MBR. Repeated E-plane MBR and H-plane MBR for this 36 inch long twistable 5.85 GHz to 8.2 GHz flexible waveguide is 16 inches and 32 inches respectively. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.18 dB insertion loss and 1.05:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 twistable flexible brass 36” long waveguide cable 30 psig MOP has a maximum input power of 2 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 30 psig MOP 64° degrees/ft twistable waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137TF005-36 WR-137 twistable silver-plated flexible waveguides using round cover UG-344/U brass flanges with 16 inch E-Plane and 32 inch H-plane repeated MBR online or by phone. Fairview Microwave offers this WR-137 36 in. brass twistable flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137TF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.18 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.05:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW137TF005-36 ships same-day worldwide and is a WR-137 twistable flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 twistable brass waveguide cables with silver plating are 36 inches long. WR-137 flexible 36” waveguide SMW137TF005-36 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 36 inch twistable flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137TF005-36 WR-137 8.2 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 36-inch twistable waveguide cables have a one-time maximum offset rotation (or MOR) of 64° degrees/ft and a repeated MOR of 16° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 64° degrees/ft MOR displays a 0.18 dB typical insertion loss, viewable here on SMW137TF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. These 0.18 dB insertion loss twistable silver-plated waveguides with 64° degrees/ft MOR feature advanced neoprene jackets with a maximum operating pressure (or MOP) of 30 psig. Twistable 0.18 dB loss flexible waveguide WR-137 with 36 inches of length UG-344/U round cover brass flanges can be twisted and/or bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.05:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137TF005-36 64° degrees/ft MOR UG-344/U brass waveguide cable is 4 inches with 8 inches H-plane MBR. Repeated E-plane MBR and H-plane MBR for this 36 inch long twistable 5.85 GHz to 8.2 GHz flexible waveguide is 16 inches and 32 inches respectively. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.18 dB insertion loss and 1.05:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 twistable flexible brass 36” long waveguide cable 30 psig MOP has a maximum input power of 2 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 30 psig MOP 64° degrees/ft twistable waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137TF005-36 WR-137 twistable silver-plated flexible waveguides using round cover UG-344/U brass flanges with 16 inch E-Plane and 32 inch H-plane repeated MBR online or by phone. Fairview Microwave offers this WR-137 36 in. brass twistable flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137TF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.18 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.05:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-137 Twistable Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range - SMW137TF005-36 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-137 Twistable Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range
SMW137TF005-36
WR-137 Twistable Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range SMW137TF005-36
Fairview Microwave SMW137TF005-36 ships same-day worldwide and is a WR-137 twistable flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 twistable brass waveguide cables with silver plating are 36 inches long. WR-137 flexible 36” waveguide SMW137TF005-36 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 36 inch twistable flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137TF005-36 WR-137 8.2 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 36-inch twistable waveguide cables have a one-time maximum offset rotation (or MOR) of 64° degrees/ft and a repeated MOR of 16° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 64° degrees/ft MOR displays a 0.18 dB typical insertion loss, viewable here on SMW137TF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. These 0.18 dB insertion loss twistable silver-plated waveguides with 64° degrees/ft MOR feature advanced neoprene jackets with a maximum operating pressure (or MOP) of 30 psig. Twistable 0.18 dB loss flexible waveguide WR-137 with 36 inches of length UG-344/U round cover brass flanges can be twisted and/or bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.05:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137TF005-36 64° degrees/ft MOR UG-344/U brass waveguide cable is 4 inches with 8 inches H-plane MBR. Repeated E-plane MBR and H-plane MBR for this 36 inch long twistable 5.85 GHz to 8.2 GHz flexible waveguide is 16 inches and 32 inches respectively. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.18 dB insertion loss and 1.05:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 twistable flexible brass 36” long waveguide cable 30 psig MOP has a maximum input power of 2 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 30 psig MOP 64° degrees/ft twistable waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137TF005-36 WR-137 twistable silver-plated flexible waveguides using round cover UG-344/U brass flanges with 16 inch E-Plane and 32 inch H-plane repeated MBR online or by phone. Fairview Microwave offers this WR-137 36 in. brass twistable flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137TF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.18 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.05:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW137TF005-36 ships same-day worldwide and is a WR-137 twistable flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 twistable brass waveguide cables with silver plating are 36 inches long. WR-137 flexible 36” waveguide SMW137TF005-36 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 36 inch twistable flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges.

Waveguide components like SMW137TF005-36 WR-137 8.2 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 36-inch twistable waveguide cables have a one-time maximum offset rotation (or MOR) of 64° degrees/ft and a repeated MOR of 16° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 64° degrees/ft MOR displays a 0.18 dB typical insertion loss, viewable here on SMW137TF005-36 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. These 0.18 dB insertion loss twistable silver-plated waveguides with 64° degrees/ft MOR feature advanced neoprene jackets with a maximum operating pressure (or MOP) of 30 psig.

Twistable 0.18 dB loss flexible waveguide WR-137 with 36 inches of length UG-344/U round cover brass flanges can be twisted and/or bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.05:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137TF005-36 64° degrees/ft MOR UG-344/U brass waveguide cable is 4 inches with 8 inches H-plane MBR. Repeated E-plane MBR and H-plane MBR for this 36 inch long twistable 5.85 GHz to 8.2 GHz flexible waveguide is 16 inches and 32 inches respectively. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.18 dB insertion loss and 1.05:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 twistable flexible brass 36” long waveguide cable 30 psig MOP has a maximum input power of 2 kWatts and maximum peak power of 500 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 36 in. 30 psig MOP 64° degrees/ft twistable waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137TF005-36 WR-137 twistable silver-plated flexible waveguides using round cover UG-344/U brass flanges with 16 inch E-Plane and 32 inch H-plane repeated MBR online or by phone. Fairview Microwave offers this WR-137 36 in. brass twistable flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137TF005-36 PDF datasheet specifications with CAD drawing dimension specs download. These 0.18 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.05:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW137TF005-36
Product Name WR-137 Twistable Flexible Waveguide in 36 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
Coaxial Circulator - 5o1050490 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details