Fairview Microwave Inc. WR-137 Seamless Flexible Waveguide in 12 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range SMW137SF005-12

Description
Fairview Microwave SMW137SF005-12 ships same-day worldwide and is a WR-137 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 seamless copper waveguide cables with silver plating are 12 inches long. WR-137 flexible 12” waveguide SMW137SF005-12 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137SF005-12 WR-137 8.2 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 30° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 30° degrees/ft MOR displays a 0.06 dB typical insertion loss, viewable here on SMW137SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.06 dB loss flexible waveguide WR-137 with 12 inches of length UG-344/U round cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137SF005-12 30° degrees/ft MOR UG-344/U copper waveguide cable is 1.18 inches with 1.97 inches H-plane MBR. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.06 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 seamless flexible copper 12” long waveguide cable has a maximum input power of 5 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 30° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137SF005-12 WR-137 seamless silver-plated flexible waveguides using round cover UG-344/U brass flanges online or by phone. Fairview Microwave offers this WR-137 12 in. copper seamless flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.06 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet
Description
Fairview Microwave SMW137SF005-12 ships same-day worldwide and is a WR-137 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 seamless copper waveguide cables with silver plating are 12 inches long. WR-137 flexible 12” waveguide SMW137SF005-12 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137SF005-12 WR-137 8.2 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 30° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 30° degrees/ft MOR displays a 0.06 dB typical insertion loss, viewable here on SMW137SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.06 dB loss flexible waveguide WR-137 with 12 inches of length UG-344/U round cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137SF005-12 30° degrees/ft MOR UG-344/U copper waveguide cable is 1.18 inches with 1.97 inches H-plane MBR. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.06 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 seamless flexible copper 12” long waveguide cable has a maximum input power of 5 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 30° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137SF005-12 WR-137 seamless silver-plated flexible waveguides using round cover UG-344/U brass flanges online or by phone. Fairview Microwave offers this WR-137 12 in. copper seamless flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.06 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-137 Seamless Flexible Waveguide in 12 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range - SMW137SF005-12 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-137 Seamless Flexible Waveguide in 12 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range
SMW137SF005-12
WR-137 Seamless Flexible Waveguide in 12 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range SMW137SF005-12
Fairview Microwave SMW137SF005-12 ships same-day worldwide and is a WR-137 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 seamless copper waveguide cables with silver plating are 12 inches long. WR-137 flexible 12” waveguide SMW137SF005-12 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges. Waveguide components like SMW137SF005-12 WR-137 8.2 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 30° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 30° degrees/ft MOR displays a 0.06 dB typical insertion loss, viewable here on SMW137SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page. Seamless 0.06 dB loss flexible waveguide WR-137 with 12 inches of length UG-344/U round cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137SF005-12 30° degrees/ft MOR UG-344/U copper waveguide cable is 1.18 inches with 1.97 inches H-plane MBR. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.06 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 seamless flexible copper 12” long waveguide cable has a maximum input power of 5 kWatts and maximum peak power of 500 kWatts. In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 30° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137SF005-12 WR-137 seamless silver-plated flexible waveguides using round cover UG-344/U brass flanges online or by phone. Fairview Microwave offers this WR-137 12 in. copper seamless flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.06 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Fairview Microwave SMW137SF005-12 ships same-day worldwide and is a WR-137 seamless flexible waveguide (also known as waveguide cable). Our constantly in-stock WR-137 seamless copper waveguide cables with silver plating are 12 inches long. WR-137 flexible 12” waveguide SMW137SF005-12 by Fairview Microwave is manufactured with round cover brass flanges. Each round cover end of this WR-137 waveguide cable has a UG-344/U flange designation. These high-quality 12 inch seamless flexible waveguides function up to a maximum frequency of 8.2 GHz. Fairview Microwave offers expert tech support help on these 5.85 GHz minimum to 8.2 GHz maximum silver-plated flexible waveguides with UG-344/U round cover brass flanges.

Waveguide components like SMW137SF005-12 WR-137 8.2 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 5.85 GHz minimum frequency UG-344/U round cover brass flange 12-inch seamless waveguide cables have a one-time maximum offset rotation (or MOR) of 30° degrees/ft. Our 5.85 GHz to 8.2 GHz frequency range flexible waveguide with 30° degrees/ft MOR displays a 0.06 dB typical insertion loss, viewable here on SMW137SF005-12 PDF datasheet specification download with dimensions and CAD drawing specs on this product page.

Seamless 0.06 dB loss flexible waveguide WR-137 with 12 inches of length UG-344/U round cover brass flanges can be bent to E and H planes without impairing the voltage standing wave ratio (or VSWR) of 1.07:1. The one-time E-plane minimum bend radius (or MBR) for Fairview Microwave’s SMW137SF005-12 30° degrees/ft MOR UG-344/U copper waveguide cable is 1.18 inches with 1.97 inches H-plane MBR. Fairview Microwave WR-137 round cover flange silver-plated flexible waveguide with 0.06 dB insertion loss and 1.07:1 VSWR provides industry-leading vibration isolation with added protection and support from its highly-advanced neoprene sleeve. This WR-137 seamless flexible copper 12” long waveguide cable has a maximum input power of 5 kWatts and maximum peak power of 500 kWatts.

In business since 1992, Fairview Microwave supplies these rapid-shipping 12 in. 30° degrees/ft seamless waveguide cables that bend easily to fix misalignments. Our knowledgeable sales team aids in procuring SMW137SF005-12 WR-137 seamless silver-plated flexible waveguides using round cover UG-344/U brass flanges online or by phone. Fairview Microwave offers this WR-137 12 in. copper seamless flexible waveguide with round cover UG-344/U flanges covering 5.85 GHz to 8.2 GHz with SMW137SF005-12 PDF datasheet specifications with CAD drawing dimension specs download. These 0.06 dB insertion loss 8.2 GHz max frequency waveguide cables with 1.07:1 VSWR are great for one-stop shopping. With same business day shipping worldwide from our ISO-registered facility, you should name Fairview Microwave as your primary source for flexible waveguides.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SMW137SF005-12
Product Name WR-137 Seamless Flexible Waveguide in 12 Inch Using UG-344/U Round Cover Flange With a 5.85 GHz to 8.2 GHz Frequency Range
Unlock Full Specs
to access all available technical data

Similar Products

WR-10 High Directivity Waveguide Coupler, 10dB, 75-110GHz - C10-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 60.00 to 90.00 GHz
Plating Gold plate
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details