Fairview Microwave Inc. WR-137 to Type N Female Waveguide to Coax Adapter Round Cover Standard with 5.85 GHz to 8.2 GHz in Aluminum SMW137ACNP

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW137ACNP is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and round cover flange. This WR-137 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-137 waveguide to coaxial transition adapter with N connector has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 N transition adapter for coax is designed with a body material of aluminum and connector body material of brass. Our WR-137 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial N part number SMW137ACNP is currently in stock at our location. Our right angle wave guide WR-137 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW137ACNP is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and round cover flange. This WR-137 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-137 waveguide to coaxial transition adapter with N connector has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 N transition adapter for coax is designed with a body material of aluminum and connector body material of brass. Our WR-137 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial N part number SMW137ACNP is currently in stock at our location. Our right angle wave guide WR-137 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-137 to Type N Female Waveguide to Coax Adapter Round Cover Standard with 5.85 GHz to 8.2 GHz in Aluminum - SMW137ACNP - Fairview Microwave Inc.
Lewisville, TX, United States
WR-137 to Type N Female Waveguide to Coax Adapter Round Cover Standard with 5.85 GHz to 8.2 GHz in Aluminum
SMW137ACNP
WR-137 to Type N Female Waveguide to Coax Adapter Round Cover Standard with 5.85 GHz to 8.2 GHz in Aluminum SMW137ACNP
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW137ACNP is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and round cover flange. This WR-137 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-137 waveguide to coaxial transition adapter with N connector has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 N transition adapter for coax is designed with a body material of aluminum and connector body material of brass. Our WR-137 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-137 waveguide transition adapter to coaxial N part number SMW137ACNP is currently in stock at our location. Our right angle wave guide WR-137 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW137ACNP is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-137 and round cover flange. This WR-137 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender.

WR-137 waveguide to coaxial transition adapter with N connector has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 N transition adapter for coax is designed with a body material of aluminum and connector body material of brass. Our WR-137 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-137 waveguide transition adapter to coaxial N part number SMW137ACNP is currently in stock at our location. Our right angle wave guide WR-137 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number SMW137ACNP
Product Name WR-137 to Type N Female Waveguide to Coax Adapter Round Cover Standard with 5.85 GHz to 8.2 GHz in Aluminum
Frequency Range 5850.0 to 8200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
Maximum Input Power 46.99 dBm
View Details
Specs
Adapter Connector Type SMA
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details
WR112 to N Female Waveguide Coaxial Adapter from 6.57 to 9.99GHz With UBR84 Flange - ZAWR112NEA - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type Type N
Material Aluminum
Frequency Range 6570.0 to 9990.0 MHz
View Details