Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) SMW12AC001-VM is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-12 and round cover flange. This WR-12 waveguide to coax adapter / transition is constructed with a 1.0mm coaxial connector that is 50 Ohm and male gender.
WR-12 waveguide to coaxial transition adapter with 1.0mm connector has a minimum frequency of 60 GHz and a maximum frequency of 90 GHz. Fairview WR-12 1.0mm transition adapter for coax is designed with a body material of aluminum and connector body material of stainless steel. Our WR-12 to 1.0mm male connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-12 waveguide transition adapter to coaxial 1.0mm part number SMW12AC001-VM is currently in stock at our location. Our right angle wave guide WR-12 to 1.0mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | SMW12AC001-VM |
| Product Name | WR-12 to 1.0mm Male Waveguide to Coax Adapter UG-387/U Round Cover Standard with 60 GHz to 90 GHz E Band in Aluminum, Gold |
| Frequency Range | 60000.0 to 90000.0 MHz |