Fairview Microwave Inc. SMA Adjustable Phase Trimmer With an Adjustable Phase of 3.5 Deg. Per GHz From DC to 18 GHz SMP2046

Description
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with SMA connectors and has a 3.5 degree phase adjustment. This SMA variable phase trimmer with variable phase of 3.5 degrees is rated for a minimum frequency of DC and a maximum frequency of 18 GHz. Fairview Microwave variable phase trimmer with SMA connectors is constructed with a maximum input power of 50 Watts. RF variable phase trimmer design for part number SMP2046 is rated for a maximum VSWR of 1.4:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our SMA 3.5 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with SMA connectors and has a 3.5 degree phase adjustment. This SMA variable phase trimmer with variable phase of 3.5 degrees is rated for a minimum frequency of DC and a maximum frequency of 18 GHz. Fairview Microwave variable phase trimmer with SMA connectors is constructed with a maximum input power of 50 Watts. RF variable phase trimmer design for part number SMP2046 is rated for a maximum VSWR of 1.4:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our SMA 3.5 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Adjustable Phase Trimmer With an Adjustable Phase of 3.5 Deg. Per GHz From DC to 18 GHz - SMP2046 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Adjustable Phase Trimmer With an Adjustable Phase of 3.5 Deg. Per GHz From DC to 18 GHz
SMP2046
SMA Adjustable Phase Trimmer With an Adjustable Phase of 3.5 Deg. Per GHz From DC to 18 GHz SMP2046
RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with SMA connectors and has a 3.5 degree phase adjustment. This SMA variable phase trimmer with variable phase of 3.5 degrees is rated for a minimum frequency of DC and a maximum frequency of 18 GHz. Fairview Microwave variable phase trimmer with SMA connectors is constructed with a maximum input power of 50 Watts. RF variable phase trimmer design for part number SMP2046 is rated for a maximum VSWR of 1.4:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above. Our SMA 3.5 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

RF variable phase trimmer is just one of a large number of coaxial radio frequency components specifically in-stock to be ready for quick shipment. Fairview Microwave RF variable phase trimmer is manufactured with SMA connectors and has a 3.5 degree phase adjustment. This SMA variable phase trimmer with variable phase of 3.5 degrees is rated for a minimum frequency of DC and a maximum frequency of 18 GHz.

Fairview Microwave variable phase trimmer with SMA connectors is constructed with a maximum input power of 50 Watts. RF variable phase trimmer design for part number SMP2046 is rated for a maximum VSWR of 1.4:1. The RF specs for this Fairview phase trimming component can be found on its radio frequency phase trimmer PDF specifications above.

Our SMA 3.5 degree variable phase trimmer is one radio frequency component of more than one million microwave / millimeter wave RF parts in-stock. Fairview Microwave is where to buy a variable phase trimmer for quick and easy service with worldwide shipping. Fairview also stocks a wide selection of other radio frequency phase trimmer products that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Phase Shifters
Product Number SMP2046
Product Name SMA Adjustable Phase Trimmer With an Adjustable Phase of 3.5 Deg. Per GHz From DC to 18 GHz
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-661+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Manual Phase Shifters - NMPS60 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details