Fairview microwave waveguide section SMF-51S001-09 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-51 for side 1 and WR-51 for side 2. This WR-51 waveguide section is constructed with None flange on side 1 and None flange on side 2.
WR-51 waveguide section in straight design is 9 inches in length and instrumentation grade. This 9 inch and instrumentation grade waveguide section in WR-51 size and None flange has a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Fairview WR-51 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.
Fairview Microwave straight waveguide section part number SMF-51S001-09 is in stock at our facility. Our waveguide WR-51 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | SMF-51S001-09 |
| Product Name | WR-51 Waveguide Section 9 Inch Length Straight Using UBR180 Flange With a 15 GHz to 22 GHz Frequency Range in Instrumentation Grade |
| Assembly Type | Straight Section |