Fairview microwave waveguide section SMF-12S001-03 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-12 for side 1 and WR-12 for side 2. This WR-12 waveguide section is constructed with UG-387/U flange on side 1 and UG-387/U flange on side 2.
WR-12 waveguide section in straight design is 3 inches in length and instrumentation grade. This 3 inch and instrumentation grade waveguide section in WR-12 size and UG-387/U flange has a minimum frequency of 60 GHz and a maximum frequency of 90 GHz. Fairview WR-12 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.
Fairview Microwave straight waveguide section part number SMF-12S001-03 is in stock at our facility. Our waveguide WR-12 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | SMF-12S001-03 |
| Product Name | WR-12 Waveguide Section 3 Inch Length Straight Using UG-387/U Flange With a 60 GHz to 90 GHz Frequency Range in Instrumentation Grade |
| Assembly Type | Straight Section |