SMC292-085M 2.92mm male coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This 2.92mm male connector uses shield attachment of solder/solder attachment for the contact. Our male 2.92mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
2.92mm male coaxial RF connector has a oxide-noryl dielectric type and a VSWR of 1.25:1. This Fairview Microwave 2.92mm coaxial connector has a passivated stainless steel body. Our SMC292-085M 2.92mm connector uses beryllium copper contact. This 2.92mm male coaxial RF connector is RoHS compliant, you can find this 2.92mm male coaxial connector datasheet specifications above.
Fairview Microwave male 2.92mm connector purchases will ship the same day. Our 2.92mm male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.92mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SMC292-085M |
| Product Name | 2.92mm Male (Plug) Connector for RG405, RG405 Tinned, .086 SR Cable, Solder, Passivated Stainless Steel Body, Length 0.409 In |
| Connector Type | 2.92mm Connector |