SMC24-047M 2.4mm male coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This 2.4mm male connector uses shield attachment of solder/solder attachment for the contact. Our male 2.4mm coaxial connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.
2.4mm male coaxial RF connector has a oxide-noryl dielectric type and a VSWR of 1.3:1. This Fairview Microwave 2.4mm coaxial connector has a passivated stainless steel body. Our SMC24-047M 2.4mm connector uses beryllium copper contact. This 2.4mm male coaxial RF connector is RoHS compliant, you can find this 2.4mm male coaxial connector datasheet specifications above.
Fairview Microwave male 2.4mm connector purchases will ship the same day. Our 2.4mm male .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 2.4mm cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SMC24-047M |
| Product Name | 2.4mm Male (Plug) Connector For .047 SR Cable, Solder |
| Connector Type | 2.4mm Connector |