Fairview Microwave Inc. RA N Male (Plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4532

Description
N adapter SM4532 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. N to N adapter is constructed with male gender on side 1 and female on side 2. SM4532 N male to N female coaxial adapter from Fairview is a right angle body style. This right angle N connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM4532 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. N to N adapter is constructed with male gender on side 1 and female on side 2. SM4532 N male to N female coaxial adapter from Fairview is a right angle body style. This right angle N connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA N Male (Plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM4532 - Fairview Microwave Inc.
Lewisville, TX, United States
RA N Male (Plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM4532
RA N Male (Plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR SM4532
N adapter SM4532 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. N to N adapter is constructed with male gender on side 1 and female on side 2. SM4532 N male to N female coaxial adapter from Fairview is a right angle body style. This right angle N connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM4532 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

N to N adapter is constructed with male gender on side 1 and female on side 2. SM4532 N male to N female coaxial adapter from Fairview is a right angle body style. This right angle N connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male N to female N adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM4532
Product Name RA N Male (Plug) to N Female (Jack) Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details