Fairview Microwave Inc. RA C Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR SM3694

Description
C adapter SM3694 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our C to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm C adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. C to C adapter is constructed with male gender on side 1 and female on side 2. SM3694 C male to C female coaxial adapter from Fairview is a right angle body style. This right angle C connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male C to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle C adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
C adapter SM3694 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our C to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm C adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. C to C adapter is constructed with male gender on side 1 and female on side 2. SM3694 C male to C female coaxial adapter from Fairview is a right angle body style. This right angle C connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male C to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle C adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build C coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA C Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR - SM3694 - Fairview Microwave Inc.
Lewisville, TX, United States
RA C Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR
SM3694
RA C Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR SM3694
C adapter SM3694 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our C to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm C adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. C to C adapter is constructed with male gender on side 1 and female on side 2. SM3694 C male to C female coaxial adapter from Fairview is a right angle body style. This right angle C connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male C to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle C adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

C adapter SM3694 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our C to C adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm C adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

C to C adapter is constructed with male gender on side 1 and female on side 2. SM3694 C male to C female coaxial adapter from Fairview is a right angle body style. This right angle C connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male C to female C adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle C adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build C coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM3694
Product Name RA C Male (Plug) to C Female (Jack) Adapter, Nickel Plated Brass Body, 1.25 VSWR
Connector Type Type C
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details