Fairview Microwave Inc. SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 2 GHz And LO Power of +10 dBm SFM2018

Description
RF mixer part number SFM2018 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is . This coaxial RF mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. mixer part number SFM2018 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This frequency mixer has an IF frequency minimum of DC and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its mixer PDF specifications datasheet above. This is where to buy a connectorized RF mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number SFM2018 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is . This coaxial RF mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. mixer part number SFM2018 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This frequency mixer has an IF frequency minimum of DC and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its mixer PDF specifications datasheet above. This is where to buy a connectorized RF mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 2 GHz And LO Power of +10 dBm - SFM2018 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 2 GHz And LO Power of +10 dBm
SFM2018
SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 2 GHz And LO Power of +10 dBm SFM2018
RF mixer part number SFM2018 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is . This coaxial RF mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. mixer part number SFM2018 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This frequency mixer has an IF frequency minimum of DC and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its mixer PDF specifications datasheet above. This is where to buy a connectorized RF mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number SFM2018 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is . This coaxial RF mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB.

Fairview Microwave radio frequency mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. mixer part number SFM2018 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This frequency mixer has an IF frequency minimum of DC and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its mixer PDF specifications datasheet above.

This is where to buy a connectorized RF mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number SFM2018
Product Name SMA Mixer From 2 GHz to 18 GHz With an IF Range From DC to 2 GHz And LO Power of +10 dBm
RF 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-MAC-24+TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 300 to 12000 MHz
View Details
2 suppliers
Balanced Mixers - NBM-6000-8000 - kTB Solutions
Specs
RF 6000 to 8000 MHz
LO 7000 to 10000 MHz
IF 0.0 to 2000 MHz
View Details
Mixers - DTF-4A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 15
LO 1 to 3500 MHz
View Details
M1-0420HP, Double-Balanced Mixers - M1-0420HP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details