Fairview Microwave Inc. SMA Female (Jack) PCB Connector Edge Mount .007 inch Pin, Solder SCT048-SMA

Description
SCT048-SMA SMA female PCB connector from Fairview Microwave has an interface type of edge mount .007 inch pin and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 27 GHz. SMA female PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA PCB connector has a brass body with nickel plating. Our SCT048-SMA SMA connector uses beryllium copper contact and a nickel plating material. This SMA female PCB RF connector is RoHS compliant, you can find this SMA female PCB connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female edge mount .007 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SCT048-SMA SMA female PCB connector from Fairview Microwave has an interface type of edge mount .007 inch pin and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 27 GHz. SMA female PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA PCB connector has a brass body with nickel plating. Our SCT048-SMA SMA connector uses beryllium copper contact and a nickel plating material. This SMA female PCB RF connector is RoHS compliant, you can find this SMA female PCB connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female edge mount .007 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) PCB Connector Edge Mount .007 inch Pin, Solder - SCT048-SMA - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) PCB Connector Edge Mount .007 inch Pin, Solder
SCT048-SMA
SMA Female (Jack) PCB Connector Edge Mount .007 inch Pin, Solder SCT048-SMA
SCT048-SMA SMA female PCB connector from Fairview Microwave has an interface type of edge mount .007 inch pin and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 27 GHz. SMA female PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA PCB connector has a brass body with nickel plating. Our SCT048-SMA SMA connector uses beryllium copper contact and a nickel plating material. This SMA female PCB RF connector is RoHS compliant, you can find this SMA female PCB connector datasheet specifications above. Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female edge mount .007 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

SCT048-SMA SMA female PCB connector from Fairview Microwave has an interface type of edge mount .007 inch pin and a 50 Ohm impedance. This SMA female connector uses shield attachment of solder attachment for the contact. Our female SMA PCB connector provides a minimum frequency of DC and a maximum frequency of 27 GHz.

SMA female PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA PCB connector has a brass body with nickel plating. Our SCT048-SMA SMA connector uses beryllium copper contact and a nickel plating material. This SMA female PCB RF connector is RoHS compliant, you can find this SMA female PCB connector datasheet specifications above.

Fairview Microwave female SMA connector purchases will ship the same day. Our SMA female edge mount .007 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SCT048-SMA
Product Name SMA Female (Jack) PCB Connector Edge Mount .007 inch Pin, Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1057138-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1222173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details